Ultra compact size, single output, output adjust, LED indicator
| Astrodyne Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | MK150S-12 |
| Product Name | Open Frame Power Supply |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | DIN Rail |
| Applications | Instrumentation |
| Operating Temperature | -10 to 60 C (14 to 140 F) |