Astrodyne Corporation Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Available Features 15W Continuous Output Rating in C Case Expanded Operating Temperatures 400 Hz Input Rating DC Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord... | |
| Available Features Expanded Operating Temperatures Power On/Off Switch 400 Hz Input Rating DC Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord Fixed-in-place Input Cord Wall... | |
| Available Features Expanded Operating Temperatures Power On/Off Switch Separate Battery Charger Output 400 Hz Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord Sets and Connector... | |
| Available Features Improved Voltage Regulation Tighter Output Voltage limits Japan DENAN PSE Mark Expanded Operating Temperatures Power On/Off Switch 400 Hz Input Rating 200W Output Rating DC Input Rating Additional... | |
| Available Features Nonstandard Output Voltage Setting / 0.1V Increment Improved Output Accuracy and/or Ripple Japan DENAN PSE Mark Expanded Operating Temperatures Power On/Off Switch 400 Hz Input Rating DC Input... | |
| Available Features Nonstandard Output Voltage Setting, 0.1V Increment Improved Output Accuracy and/or Ripple Japan DENAN PSE Mark Expanded Operating Temperatures Power On/Off Switch 400 Hz Input Rating DC Input Rating... | |
| 3000 VAC input-output isolation, integral EMI filter | |
| 3000VAC input output isolation | |
| Astrodyne's enclosed switching power supplies provide the most flexible OEM system power solutions from 15 W to 2,400 W for industrial control, instrumentation, medical, networking and telecom applications. Most carry... | |
| Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis... | |
| Enclosed design, available in DIN mount | |
| Single open PCB switchers with PFC | |
| Single outputs, convection cooling, weight of 210g | |
| Wall plug in & desktop regulated AC to DC power supplies, UL, CSA, EN |
| << Prev | Next >> |