Astrodyne Corporation Datasheets for DC Power Supplies
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 2 input connection options, energy star compliant, splash proof case | |
| 3000 VAC input-output isolation, DIN rail mount available | |
| Astrodyne's enclosed switching power supplies provide the most flexible OEM system power solutions from 15 W to 2,400 W for industrial control, instrumentation, medical, networking and telecom applications. Most carry... | |
| Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis... | |
| Dual outputs, high efficiency, improved emi performance | |
| Enclosed design, available in DIN mount | |
| Industrial DIN rail mount, screw terminals | |
| Miniature design frame, many applications | |
| Regulated dual outputs, 4000v isolation, iec320-c14 input | |
| Regulated dual outputs, iec320-c14 input, 4000v isolation | |
| Regulated single outputs, 4000v isolation, iec320-c14 input | |
| Regulated single outputs, iec320-c14 input, 4000v isolation | |
| Regulated triple outputs, 4000v isolation, iec320-c14 input | |
| Regulated triple outputs, iec320-c14 input, 4000v isolation | |
| Single and dual supply, with battery charger | |
| Single output, available in DIN mount | |
| Single output, high efficiency, improved emi performance | |
| Single outputs with 12v auxiliary, 3,000vac input to output isolation | |
| Single, dual, and triple outputs | |
| Triple outputs, high efficiency, improved emi performance | |
| Ultra miniature design , medically approved module | |
| Ultra-miniature design, open frame, full safety agency approvals | |
| Universal 90 to 264vac input, 3,000vac input to output isolation | |
| Universal 90-264vac input, 3000v isolation, improved emi performance | |
| Expanded Operating Temperatures DC Input Battery Charger Output Additional Noise and/or Surge Protection Custom Input and Output Wiring and Connector Configurations | |
| Separate Battery Charger Output DC Input Additional Noise and/or Surge Protection Special Output Voltages Various Connector Configurations 16 Hour Burn-in |
| Next >> |