Astrodyne Corporation High Density DC/DC Converter HNA2R0100

Description
For industrial, instrumentation, medical and networking applications requiring 5 Watts to 450 Watts, Astrodyne's open frame switching supplies offer the most flexible OEM solution. All models provide universal AC input and full safety agency certifications. Models include industry standard footprint versions for conventional design needs. Where space is at a premium (2” x 4” x 1”) and big power (160 Watts) is a necessity, Astrodyne's new ASL150 Series combines high density with high efficiency. Open Frame products are available from 3.3VDC to 48VDC in single, dual, or triple output configurations.
Description
For industrial, instrumentation, medical and networking applications requiring 5 Watts to 450 Watts, Astrodyne's open frame switching supplies offer the most flexible OEM solution. All models provide universal AC input and full safety agency certifications. Models include industry standard footprint versions for conventional design needs. Where space is at a premium (2” x 4” x 1”) and big power (160 Watts) is a necessity, Astrodyne's new ASL150 Series combines high density with high efficiency. Open Frame products are available from 3.3VDC to 48VDC in single, dual, or triple output configurations.

Suppliers

Company
Product
Description
Supplier Links
High Density DC/DC Converter - HNA2R0100 - Astrodyne Corporation
Mansfield, MA, USA
High Density DC/DC Converter
HNA2R0100
High Density DC/DC Converter HNA2R0100
For industrial, instrumentation, medical and networking applications requiring 5 Watts to 450 Watts, Astrodyne's open frame switching supplies offer the most flexible OEM solution. All models provide universal AC input and full safety agency certifications. Models include industry standard footprint versions for conventional design needs. Where space is at a premium (2” x 4” x 1”) and big power (160 Watts) is a necessity, Astrodyne's new ASL150 Series combines high density with high efficiency. Open Frame products are available from 3.3VDC to 48VDC in single, dual, or triple output configurations.

For industrial, instrumentation, medical and networking applications requiring 5 Watts to 450 Watts, Astrodyne's open frame switching supplies offer the most flexible OEM solution. All models provide universal AC input and full safety agency certifications. Models include industry standard footprint versions for conventional design needs. Where space is at a premium (2” x 4” x 1”) and big power (160 Watts) is a necessity, Astrodyne's new ASL150 Series combines high density with high efficiency. Open Frame products are available from 3.3VDC to 48VDC in single, dual, or triple output configurations.

Supplier's Site

Technical Specifications

  Astrodyne Corporation
Product Category Power Supplies
Product Number HNA2R0100
Product Name High Density DC/DC Converter
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage 2.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
Power Supplies for Ionizing Applications -  - EXAIR
Specs
Type AC Power Source
Applications Ionizing
AC Output Voltage 115.0 to 230.0 volts
View Details
AC/DC Adapters - 1229835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type IEC
Regulatory Compliance RoHS Compliant
View Details