Astrodyne Corporation Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
1U Height compliance, full safety agency approval, high power density
Astrodyne's enclosed switching power supplies provide the most flexible OEM system power solutions from 15 W to 2,400 W for industrial control, instrumentation, medical, networking and telecom applications. Most carry...
Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis...
Enclosed design with fan, available in DIN mount
Enclosed design, available in DIN mount
External switching power supply
Low profile enclosed package, single output
Parallel operation, remote control/sense, current sharing
Remote control/sense, 3000VAC input output isolation
Remote control/sense, current sharing
Ultra compact size, 3000VAC input output isolation
Ultra compact size, available in DIN mount
Wall mount switching power adapter
Wall plug in & desktop regulated AC to DC power supplies, UL, CSA, EN
Auto switched 88 ~ 264VAC input Built-in passive PFC choke Protections: Short circuit / Overload / Over voltage / Over temperature Forced air cooling by built-in DC fan Built in...

<< Prev Next >>