Single output, high efficiency to 88%, 3000V isolation
| Astrodyne Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | OFM40-480 |
| Product Name | Open Frame Power Supply |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Open Frame |
| Applications | Instrumentation |
| Operating Temperature | 0 to 50 C (32 to 122 F) |