Astrodyne Corporation Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
1U Height compliance, full safety agency approval, high power density
3000VAC input output isolation
5656vdc input to output isolation, active power factor correction
Astrodyne's enclosed switching power supplies provide the most flexible OEM system power solutions from 15 W to 2,400 W for industrial control, instrumentation, medical, networking and telecom applications. Most carry...
Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis...
Built in EMI filter, compact size, high efficiency
Cage frame design, medically approved switching power supply
DIN rail design, medically approved switching power supply
Dual open PCB switching
For industrial, instrumentation, medical and networking applications requiring 5 Watts to 450 Watts, Astrodyne's open frame switching supplies offer the most flexible OEM solution. All models provide universal AC input...
High density 1U package, active power factor correction
Integral EMI filter, remote sense
Low cost AC/DC modules, universal input
Miniature design frame, many applications
Open frame design, medically approved switching power supply
Power block modules, high efficiency, full safety agency approvals
Quad open PCB switchers with PFC
Quad open PCB switching supply
Remote control/sense, 3000VAC input output isolation
Remote control/sense, current sharing
Single open PCB switchers with PFC
Single output, high efficiency to 88%, 3000V isolation
Single outputs, active power factor correction, u-channel power supply
Switching power supplies with PFC
U Channel frame design, medically approved switching power supply
Ultra compact size, available in DIN mount
Ultra miniature design , medically approved module also available
Universal input, 3,000vac input to output isolation, en55022 class b emi
Wall plug in & desktop regulated AC to DC power supplies, UL, CSA, EN

<< Prev Next >>