For industrial, instrumentation, medical and networking applications requiring 5 Watts to 450 Watts, Astrodyne's open frame switching supplies offer the most flexible OEM solution. All models provide universal AC input and full safety agency certifications. Models include industry standard footprint versions for conventional design needs. Where space is at a premium (2” x 4” x 1”) and big power (160 Watts) is a necessity, Astrodyne's new ASL150 Series combines high density with high efficiency. Open Frame products are available from 3.3VDC to 48VDC in single, dual, or triple output configurations.
| Astrodyne Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HNA1R2100 |
| Product Name | High Density DC/DC Converter |
| Type | DC-DC Converter |
| Form Factor | Board Mount; Open Frame |
| Applications | Instrumentation |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| DC Output Voltage | 1.2 volts |