Astrodyne Corporation High Density DC/DC Converter FKC05-12D05

Description
Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis mount packaging, these modules feature single, dual and triple outputs from 3.3VDC to 24VDC, universal 90 - 264VAC input, EMC noise compliance to EN60601-1-2:2001 and are fully encapsulated, requiring no external components or heat sinking. They also provide the maximum dust, moisture and vibration protection. All models carry full safety certifications and are available in commercial or medically-approved versions.
Description
Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis mount packaging, these modules feature single, dual and triple outputs from 3.3VDC to 24VDC, universal 90 - 264VAC input, EMC noise compliance to EN60601-1-2:2001 and are fully encapsulated, requiring no external components or heat sinking. They also provide the maximum dust, moisture and vibration protection. All models carry full safety certifications and are available in commercial or medically-approved versions.

Suppliers

Company
Product
Description
Supplier Links
High Density DC/DC Converter - FKC05-12D05 - Astrodyne Corporation
Mansfield, MA, USA
High Density DC/DC Converter
FKC05-12D05
High Density DC/DC Converter FKC05-12D05
Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis mount packaging, these modules feature single, dual and triple outputs from 3.3VDC to 24VDC, universal 90 - 264VAC input, EMC noise compliance to EN60601-1-2:2001 and are fully encapsulated, requiring no external components or heat sinking. They also provide the maximum dust, moisture and vibration protection. All models carry full safety certifications and are available in commercial or medically-approved versions.

Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis mount packaging, these modules feature single, dual and triple outputs from 3.3VDC to 24VDC, universal 90 - 264VAC input, EMC noise compliance to EN60601-1-2:2001 and are fully encapsulated, requiring no external components or heat sinking. They also provide the maximum dust, moisture and vibration protection. All models carry full safety certifications and are available in commercial or medically-approved versions.

Supplier's Site

Technical Specifications

  Astrodyne Corporation
Product Category Power Supplies
Product Number FKC05-12D05
Product Name High Density DC/DC Converter
Type DC-DC Converter
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage -5.0 to 5.0 volts
DC Output Current -0.5000 to 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - M3H2815D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
DC-DC Converters - CCG15-24-12S - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details