Astrodyne Corporation Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
3000 VAC input-output isolation, DIN rail mount available
Astrodyne's enclosed switching power supplies provide the most flexible OEM system power solutions from 15 W to 2,400 W for industrial control, instrumentation, medical, networking and telecom applications. Most carry...
Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis...
Dual outputs, high efficiency, improved emi performance
Industrial DIN rail mount, screw terminals
Miniature design frame, many applications
Single output, high efficiency, improved emi performance
Single outputs with 12v auxiliary, 3,000vac input to output isolation
Triple outputs, high efficiency, improved emi performance
Ultra miniature design , medically approved module
Ultra-miniature design, open frame, full safety agency approvals
Universal 90 to 264vac input, 3,000vac input to output isolation
Universal 90-264vac input, 3000v isolation, improved emi performance
Expanded Operating Temperatures DC Input Battery Charger Output Additional Noise and/or Surge Protection Custom Input and Output Wiring and Connector Configurations
Separate Battery Charger Output DC Input Additional Noise and/or Surge Protection Special Output Voltages Various Connector Configurations 16 Hour Burn-in

<< Prev Next >>