Ultra miniature DIN rail mount, 3000VAC input output isolation
| Astrodyne Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | MSCC-1500/DRL |
| Product Name | Encapsulated Power Supply |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | DIN Rail |
| Applications | Instrumentation |
| Operating Temperature | 0 to 50 C (32 to 122 F) |