Single / Dual / Triple Outputs
Universal 90 to 264VAC Input
3.3VDC to 24VDC Outputs
4,000VAC Input to Output Isolation
PCB and Chassis Mount Packages
Full Safety Approvals
Medical ultra miniature modules, chassis mount
| Astrodyne Corporation | Astrodyne Corporation | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | MDMC-0308 | MDMC-0308 |
| Product Name | Medical Power Supply | Medical Power Supply |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply | Switching Power Supply |
| Applications | Instrumentation | Instrumentation |
| Operating Temperature | 0 to 50 C (32 to 122 F) | 0 to 50 C (32 to 122 F) |
| DC Output Voltage | 5.0 to 12.0 volts | 5.0 to 12.0 volts |