Single / Dual / Triple Outputs
Universal 90 to 264VAC Input
3.3VDC to 24VDC Outputs
4,000VAC Input to Output Isolation
PCB and Chassis Mount Packages
Full Safety Approvals
| Astrodyne Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | MTMC-0309/DRL |
| Product Name | Medical Power Supply |
| Type | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply |
| Form Factor | DIN Rail |
| Applications | Instrumentation |
| Operating Temperature | 0 to 50 C (32 to 122 F) |