Ultra compact size, smallest package to output power size
| Astrodyne Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | MMK40S-15 |
| Product Name | Medical Power Supply |
| Type | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply |
| Form Factor | DIN Rail |
| Applications | Instrumentation |
| Operating Temperature | -10 to 60 C (14 to 140 F) |