Astrodyne Corporation Datasheets for Medical Power Supplies

Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more

Page: 1 2 3
Product Name Notes
2 input connection options, energy star compliant, splash proof case
Cage frame design, medically approved switching power supply
DIN rail design, medically approved switching power supply
High density 1U package, active power factor correction
Medical grade ultra miniature modules, full safety approvals
Medical ultra miniature modules, chassis mount
Miniature design frame, many applications
Open frame design, medically approved switching power supply
Regulated dual outputs, 4000v isolation, iec320-c14 input
Regulated dual outputs, iec320-c14 input, 4000v isolation
Regulated outputs, 4000v isolation, built in emi filter, compact footprint
Regulated outputs, regulated outputs, 2 prong input
Regulated single outputs, 4000v isolation, iec320-c14 input
Regulated single outputs, iec320-c14 input, 4000v isolation
Regulated triple outputs, 4000v isolation, iec320-c14 input
Regulated triple outputs, iec320-c14 input, 4000v isolation
Single / Dual / Triple Outputs Universal 90 to 264VAC Input 3.3VDC to 24VDC Outputs 4,000VAC Input to Output Isolation PCB and Chassis Mount Packages Full Safety Approvals
U Channel frame design, medically approved switching power supply
Ultra compact size, single output, output adjust, LED indicator
Ultra compact size, smallest package to output power size
Ultra miniature design , medically approved module also available
Ultra miniature design , medically approved module
Universal 90-264vac input, 3000v isolation, improved emi performance
Expanded Operating Temperatures DC Input Battery Charger Output Additional Noise and/or Surge Protection Custom Input and Output Wiring and Connector Configurations
Separate Battery Charger Output DC Input Additional Noise and/or Surge Protection Special Output Voltages Various Connector Configurations 16 Hour Burn-in

Next >>