Hi-Tech Seals, Inc. Dissipator® Adhesive Grade 746

Description
HERNON® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and the Activator. Structural acrylic adhesives are termed “reactive” cure systems. The adhesive base reacts upon contact with the Activator layer to initiate the curing mechanism. The key word is layer – Activator is applied as a thin film or layer to one or both surfaces to be bonded. Adhesive base resin is applied to one surface and parts mated to start the cure reaction. Unlike epoxies acrylics require no direct mixing. Acrylics offer unique performance capabilities. High peel and high impact strengths are combined to deliver tough, durable, shock resistant bonds. Acrylics withstand weathering effects well. Acrylic adhesives do not require extensive surface preparation and bond well to dirty and oily surfaces. Other acrylic features include the ability to bond a wide range of materials, excellent gap fills and fast fixturing times. HERNON® offers two families of acrylic adhesives: the ReAct® bonding systems, and the Dissipator® thermally conductive acrylics. Dissipator® structural acrylics provide specific adhesion for bonding electrical heat sink components with high thermal conductivity. Heat trapped and not dissipated by the components can lead to premature component failure and costly repair and replacement. Thermal conductivity is assured and electrical shorting is prevented by the insulation characteristics of the adhesives. The acrylic adhesives replace mechanical devices and silicone greases that can trap contaminants.
Description
HERNON® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and the Activator. Structural acrylic adhesives are termed “reactive” cure systems. The adhesive base reacts upon contact with the Activator layer to initiate the curing mechanism. The key word is layer – Activator is applied as a thin film or layer to one or both surfaces to be bonded. Adhesive base resin is applied to one surface and parts mated to start the cure reaction. Unlike epoxies acrylics require no direct mixing. Acrylics offer unique performance capabilities. High peel and high impact strengths are combined to deliver tough, durable, shock resistant bonds. Acrylics withstand weathering effects well. Acrylic adhesives do not require extensive surface preparation and bond well to dirty and oily surfaces. Other acrylic features include the ability to bond a wide range of materials, excellent gap fills and fast fixturing times. HERNON® offers two families of acrylic adhesives: the ReAct® bonding systems, and the Dissipator® thermally conductive acrylics. Dissipator® structural acrylics provide specific adhesion for bonding electrical heat sink components with high thermal conductivity. Heat trapped and not dissipated by the components can lead to premature component failure and costly repair and replacement. Thermal conductivity is assured and electrical shorting is prevented by the insulation characteristics of the adhesives. The acrylic adhesives replace mechanical devices and silicone greases that can trap contaminants.

Suppliers

Company
Product
Description
Supplier Links
Dissipator® Adhesive - Grade 746 - Hi-Tech Seals, Inc.
Edmonton, Alberta, Canada
Dissipator® Adhesive
Grade 746
Dissipator® Adhesive Grade 746
HERNON® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and the Activator. Structural acrylic adhesives are termed “reactive” cure systems. The adhesive base reacts upon contact with the Activator layer to initiate the curing mechanism. The key word is layer – Activator is applied as a thin film or layer to one or both surfaces to be bonded. Adhesive base resin is applied to one surface and parts mated to start the cure reaction. Unlike epoxies acrylics require no direct mixing. Acrylics offer unique performance capabilities. High peel and high impact strengths are combined to deliver tough, durable, shock resistant bonds. Acrylics withstand weathering effects well. Acrylic adhesives do not require extensive surface preparation and bond well to dirty and oily surfaces. Other acrylic features include the ability to bond a wide range of materials, excellent gap fills and fast fixturing times. HERNON® offers two families of acrylic adhesives: the ReAct® bonding systems, and the Dissipator® thermally conductive acrylics. Dissipator® structural acrylics provide specific adhesion for bonding electrical heat sink components with high thermal conductivity. Heat trapped and not dissipated by the components can lead to premature component failure and costly repair and replacement. Thermal conductivity is assured and electrical shorting is prevented by the insulation characteristics of the adhesives. The acrylic adhesives replace mechanical devices and silicone greases that can trap contaminants.

HERNON® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and the Activator. Structural acrylic adhesives are termed “reactive” cure systems. The adhesive base reacts upon contact with the Activator layer to initiate the curing mechanism. The key word is layer – Activator is applied as a thin film or layer to one or both surfaces to be bonded. Adhesive base resin is applied to one surface and parts mated to start the cure reaction. Unlike epoxies acrylics require no direct mixing. Acrylics offer unique performance capabilities. High peel and high impact strengths are combined to deliver tough, durable, shock resistant bonds. Acrylics withstand weathering effects well.
Acrylic adhesives do not require extensive surface preparation and bond well to dirty and oily surfaces. Other acrylic features include the ability to bond a wide range of materials, excellent gap fills and fast fixturing times. HERNON® offers two families of acrylic adhesives: the ReAct® bonding systems, and the Dissipator® thermally conductive acrylics.
Dissipator® structural acrylics provide specific adhesion for bonding electrical heat sink components with high thermal conductivity. Heat trapped and not dissipated by the components can lead to premature component failure and costly repair and replacement. Thermal conductivity is assured and electrical shorting is prevented by the insulation characteristics of the adhesives. The acrylic adhesives replace mechanical devices and silicone greases that can trap contaminants.

Supplier's Site

Technical Specifications

  Hi-Tech Seals, Inc.
Product Category Industrial Adhesives
Product Number Grade 746
Product Name Dissipator® Adhesive
Cure / Technology Two Component  ; Reactive or Moisture Cured
Chemical System Acrylic
Features Thermally Conductive
Industry Electronics
Viscosity 300000 to 2.00E6 cP
Unlock Full Specs
to access all available technical data

Similar Products

UV-Curing Epoxy, NOA 86, 6 gm Syringe - NOA-86S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Dymax Multi-Cure 6-621-T UV Curing Adhesive Clear 10 mL MR Syringe - 6-621-T 10ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Ceramic, Glass; Metal
Viscosity 3500 cP
View Details