Southco Datasheets for Hinges (industrial)
Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing.
Hinges (industrial): Learn more
| Product Name | Notes |
|---|---|
| Multiple choices of EH Hinge designs and mounting styles offer different looks, functionality and levels of vandal resistance. This family of hinges includes several distinct mounting designs and material options... | |
| Offering a variety of retractable and removable pin designs, F6 hinges permit tool-free door removal for easier end-user access across a wide range of size and strength requirements. | |
| Provide invisible, bi-stable functionality that forces hinged components to drive to one of two fixed positions 180 degrees apart. With “flip style” ease designed specifically for small access doors and... | |
| Southco’s Detent Hinges offer multiple design advantages for door positioning applications, including multiple detents, corrosion-resistant construction and a clean, streamlined appearance that complements industrial design. All models provide proven strength... | |
|
Surface Mount Hinge, 102 mm size, with Mounting Holes, Steel, Blue Zinc Plating -- N6-DHIM-100102-SL
Surface Mount Hinge, 120 mm size, with Mounting Holes, Steel, Blue Zinc Plating -- N6-DHIM-150120-6H
Surface Mount Hinge, 120 mm size, with Mounting Holes, Steel, Yellow Powder coated -- N6-DHIM-120176
|
The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations,... |
| These compact flush-mount hinges, designed specifically to fit the corners of formed sheet metal doors, provide an easy solution for quick, low-cost installation. Multiple styles provide robust solutions for a... | |
| These roller-style hinges complement the aesthetic advantages of concealed mounting with a variety of mounting positions, door orientations, and door stay capabilities. They hold doors open without secondary mechanical support,... | |
| This series of concealed hinge designs provides durable performance "behind-the-scenes" while maintaining attractive aesthetics on the front of the enclosure. A variety of retractable and removable pin designs round out... |
| << Prev | Next >> |