Southco Hinge Leaf Cover, Large Leaf, 316 Stainless Steel, High Gloss N6-C-46-24

Description
The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless steel materials with passivated or high gloss finishes, the N6 Hinge provides a refined look without sacrificing functionality.
Request a Quote Datasheet
Description
The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless steel materials with passivated or high gloss finishes, the N6 Hinge provides a refined look without sacrificing functionality.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinge Leaf Cover, Large Leaf, 316 Stainless Steel, High Gloss - N6-C-46-24 - Southco
Concordville, PA, United States
Hinge Leaf Cover, Large Leaf, 316 Stainless Steel, High Gloss
N6-C-46-24
Hinge Leaf Cover, Large Leaf, 316 Stainless Steel, High Gloss N6-C-46-24
The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless steel materials with passivated or high gloss finishes, the N6 Hinge provides a refined look without sacrificing functionality.

The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless steel materials with passivated or high gloss finishes, the N6 Hinge provides a refined look without sacrificing functionality.

Supplier's Site
Enclosure and Rack Hinges - N6-C-46-24 - bisco industries
Anaheim, CA, United States
Enclosure and Rack Hinges
N6-C-46-24
Enclosure and Rack Hinges N6-C-46-24
Enclosure and Rack Hinges

Enclosure and Rack Hinges

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Hinges (industrial) Hinges (industrial)
Product Number N6-C-46-24 N6-C-46-24
Product Name Hinge Leaf Cover, Large Leaf, 316 Stainless Steel, High Gloss Enclosure and Rack Hinges
Length 2.32 inch (59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Constant Torque Hinge, Asymmetric, Forward Torque 2.3 N-m , Reverse Torque 1.7 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-620R-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Stainless Steel, Electro Polish, Polished - 96-DHLOM-7060-L - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Stainless Steel; Stainless Steel
View Details
Lift-Off Hinge Stainless Steel, Passivated - 96-04-S1WR - Southco
Specs
Leaf Material Stainless Steel; Stainless Steel
View Details
2 suppliers