Southco Surface Mount Hinge, 38 mm size, with Mounting Holes, Steel, Blue Zinc Plating N6-DHIM-3835-1

Description
The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless steel materials with passivated or high gloss finishes, the N6 Hinge provides a refined look without sacrificing functionality.
Request a Quote
Description
The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless steel materials with passivated or high gloss finishes, the N6 Hinge provides a refined look without sacrificing functionality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Hinge, 38 mm size, with Mounting Holes, Steel, Blue Zinc Plating - N6-DHIM-3835-1 - Southco
Concordville, PA, United States
Surface Mount Hinge, 38 mm size, with Mounting Holes, Steel, Blue Zinc Plating
N6-DHIM-3835-1
Surface Mount Hinge, 38 mm size, with Mounting Holes, Steel, Blue Zinc Plating N6-DHIM-3835-1
The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless steel materials with passivated or high gloss finishes, the N6 Hinge provides a refined look without sacrificing functionality.

The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless steel materials with passivated or high gloss finishes, the N6 Hinge provides a refined look without sacrificing functionality.

Supplier's Site

Technical Specifications

  Southco
Product Category Hinges (industrial)
Product Number N6-DHIM-3835-1
Product Name Surface Mount Hinge, 38 mm size, with Mounting Holes, Steel, Blue Zinc Plating
Leaf Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Torque Hinge, Sy mmetric, Large Size, Acetal Copolymer, Natural, White - E6-10-501-10 - Southco
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Acetal Copolymer
View Details
2 suppliers
Concealed Hinges - C6-6 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details