Southco Torque Hinge SC-771

Description
Metal Torque Hinges allow the control of the opening and the closure of a door. The torque adjustment can be achieve with the aid of a setting key or with the adjustment of a screw.Heavy Duty Adjustable Torque Hinges have an adjustable holding torque with the aid of a setting key. The hinge articulates and holds a panel in position thus eliminating the need for a gas strut or lid stay. The holding torque is adjusted using a hex setting screwAdjustable Torque Hinges are operate with a single torque adjustment using the screw. They are used to hold doors or panels in position. The adjusting screw is made from stainless steel. The medium hinge is suitable for M4 fixings and the large hinge is suitable for M6 fixings both of which are not supplied . SC-771
Description
Metal Torque Hinges allow the control of the opening and the closure of a door. The torque adjustment can be achieve with the aid of a setting key or with the adjustment of a screw.Heavy Duty Adjustable Torque Hinges have an adjustable holding torque with the aid of a setting key. The hinge articulates and holds a panel in position thus eliminating the need for a gas strut or lid stay. The holding torque is adjusted using a hex setting screwAdjustable Torque Hinges are operate with a single torque adjustment using the screw. They are used to hold doors or panels in position. The adjusting screw is made from stainless steel. The medium hinge is suitable for M4 fixings and the large hinge is suitable for M6 fixings both of which are not supplied . SC-771

Suppliers

Company
Product
Description
Supplier Links
Torque Hinge - SC-771 - Reid Supply
Norton Shores, MI, United States
Torque Hinge
SC-771
Torque Hinge SC-771
Metal Torque Hinges allow the control of the opening and the closure of a door. The torque adjustment can be achieve with the aid of a setting key or with the adjustment of a screw.Heavy Duty Adjustable Torque Hinges have an adjustable holding torque with the aid of a setting key. The hinge articulates and holds a panel in position thus eliminating the need for a gas strut or lid stay. The holding torque is adjusted using a hex setting screwAdjustable Torque Hinges are operate with a single torque adjustment using the screw. They are used to hold doors or panels in position. The adjusting screw is made from stainless steel. The medium hinge is suitable for M4 fixings and the large hinge is suitable for M6 fixings both of which are not supplied . SC-771

Metal Torque Hinges allow the control of the opening and the closure of a door. The torque adjustment can be achieve with the aid of a setting key or with the adjustment of a screw.Heavy Duty Adjustable Torque Hinges have an adjustable holding torque with the aid of a setting key. The hinge articulates and holds a panel in position thus eliminating the need for a gas strut or lid stay. The holding torque is adjusted using a hex setting screwAdjustable Torque Hinges are operate with a single torque adjustment using the screw. They are used to hold doors or panels in position. The adjusting screw is made from stainless steel. The medium hinge is suitable for M4 fixings and the large hinge is suitable for M6 fixings both of which are not supplied


. SC-771

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hinges (industrial)
Product Number SC-771
Product Name Torque Hinge
Hinge Type Constant Torque Friction Hinge; Friction Hinges
Leaf Thickness 0.2000 inch (5.08 mm)
Length 1.2 inch (30.48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EMH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 9174444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 7.09 inch (180 mm)
View Details
SOFT-CLOSE DAMPENING HINGE - HG-JH14-50 - HG-JH14-50 - Sugatsune America, Inc.
Specs
Length 3.94 inch (100 mm)
Hole Type Round
Number of Holes 4
View Details