Southco Surface Mount Hinge, 121 mm size, with Mounting Holes, Steel, Chrome Plated N6-DHIM-10036-CH

Description
The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless steel materials with passivated or high gloss finishes, the N6 Hinge provides a refined look without sacrificing functionality.
Request a Quote
Description
The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless steel materials with passivated or high gloss finishes, the N6 Hinge provides a refined look without sacrificing functionality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Hinge, 121 mm size, with Mounting Holes, Steel, Chrome Plated - N6-DHIM-10036-CH - Southco
Concordville, PA, United States
Surface Mount Hinge, 121 mm size, with Mounting Holes, Steel, Chrome Plated
N6-DHIM-10036-CH
Surface Mount Hinge, 121 mm size, with Mounting Holes, Steel, Chrome Plated N6-DHIM-10036-CH
The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless steel materials with passivated or high gloss finishes, the N6 Hinge provides a refined look without sacrificing functionality.

The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless steel materials with passivated or high gloss finishes, the N6 Hinge provides a refined look without sacrificing functionality.

Supplier's Site

Technical Specifications

  Southco
Product Category Hinges (industrial)
Product Number N6-DHIM-10036-CH
Product Name Surface Mount Hinge, 121 mm size, with Mounting Holes, Steel, Chrome Plated
Leaf Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products