Southco Lift-Off Hinge SC-940

Description
Lift-Off Hinge for Structural SystemsLift-Off Flag Hinges - Screw on are a two part rolled steel body with round end caps. Ideal for screw on frame for more industrial unitsMetal in-line Lift Off Hinges are easy lift off for flush mounted doors. They have a hinge rotation angle of 180 degree.Metal Offset Lift Off Hinges allows simple and quick door removal with an hinge rotation angle of 180 degree. Left and right hand available.Mini Metal In-Line Lift Off Hinges available for doors opening to the left. Metric uses M4 x 0.7 screws . SC-940
Description
Lift-Off Hinge for Structural SystemsLift-Off Flag Hinges - Screw on are a two part rolled steel body with round end caps. Ideal for screw on frame for more industrial unitsMetal in-line Lift Off Hinges are easy lift off for flush mounted doors. They have a hinge rotation angle of 180 degree.Metal Offset Lift Off Hinges allows simple and quick door removal with an hinge rotation angle of 180 degree. Left and right hand available.Mini Metal In-Line Lift Off Hinges available for doors opening to the left. Metric uses M4 x 0.7 screws . SC-940

Suppliers

Company
Product
Description
Supplier Links
Lift-Off Hinge - SC-940 - Reid Supply
Norton Shores, MI, United States
Lift-Off Hinge
SC-940
Lift-Off Hinge SC-940
Lift-Off Hinge for Structural SystemsLift-Off Flag Hinges - Screw on are a two part rolled steel body with round end caps. Ideal for screw on frame for more industrial unitsMetal in-line Lift Off Hinges are easy lift off for flush mounted doors. They have a hinge rotation angle of 180 degree.Metal Offset Lift Off Hinges allows simple and quick door removal with an hinge rotation angle of 180 degree. Left and right hand available.Mini Metal In-Line Lift Off Hinges available for doors opening to the left. Metric uses M4 x 0.7 screws . SC-940

Lift-Off Hinge for Structural SystemsLift-Off Flag Hinges - Screw on are a two part rolled steel body with round end caps. Ideal for screw on frame for more industrial unitsMetal in-line Lift Off Hinges are easy lift off for flush mounted doors. They have a hinge rotation angle of 180 degree.Metal Offset Lift Off Hinges allows simple and quick door removal with an hinge rotation angle of 180 degree. Left and right hand available.Mini Metal In-Line Lift Off Hinges available for doors opening to the left. Metric uses M4 x 0.7 screws


. SC-940

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hinges (industrial)
Product Number SC-940
Product Name Lift-Off Hinge
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
Hinges - 1104576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6890 inch (17.5 mm)
Length 2.48 inch (63 mm)
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 0, Reverse Torque 2.3 N⋅m, Aluminum Alloy, Powder Coat, Black - E6-10-620R0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
Plastic Hinges - EFH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details