Southco Datasheets for Rivets
Rivets are headed pins with a point that passes through two pieces of material. Beating or pressing down the point causes it to spread out and form a second head. Rivets can be used to connect two plates or pieces of material together.
Rivets: Learn more
| Product Name | Notes |
|---|---|
| Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make... |