Southco Surface Mount Hinge, 75 mm size, with Mounting Holes, Stainless Steel, Electro polished N6-DHIM-75-40-2-SS

Description
The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless steel materials with passivated or high gloss finishes, the N6 Hinge provides a refined look without sacrificing functionality.
Request a Quote
Description
The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless steel materials with passivated or high gloss finishes, the N6 Hinge provides a refined look without sacrificing functionality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Hinge, 75 mm size, with Mounting Holes, Stainless Steel, Electro polished - N6-DHIM-75-40-2-SS - Southco
Concordville, PA, United States
Surface Mount Hinge, 75 mm size, with Mounting Holes, Stainless Steel, Electro polished
N6-DHIM-75-40-2-SS
Surface Mount Hinge, 75 mm size, with Mounting Holes, Stainless Steel, Electro polished N6-DHIM-75-40-2-SS
The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless steel materials with passivated or high gloss finishes, the N6 Hinge provides a refined look without sacrificing functionality.

The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless steel materials with passivated or high gloss finishes, the N6 Hinge provides a refined look without sacrificing functionality.

Supplier's Site

Technical Specifications

  Southco
Product Category Hinges (industrial)
Product Number N6-DHIM-75-40-2-SS
Product Name Surface Mount Hinge, 75 mm size, with Mounting Holes, Stainless Steel, Electro polished
Leaf Material Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Concealed Hinges - C6-37 - bisco industries
Specs
Hinge Type Concealed
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 0, Reverse Torque 12.4 N⋅m, Aluminum Alloy, Powder Coat, Black - E6-10-6110R0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
Lift-Off Hinge Offset Knuckle Style, Stainless Steel, Polished - 96-MA-8A-24 - Southco
Specs
Leaf Material Stainless Steel; Stainless Steel
View Details
2 suppliers