Southco Removable Hinge, Concealed Assembly F6-22-N1-3W1

Description
Offering a variety of retractable and removable pin designs, F6 hinges permit tool-free door removal for easier end-user access across a wide range of size and strength requirements.
Request a Quote
Description
Offering a variety of retractable and removable pin designs, F6 hinges permit tool-free door removal for easier end-user access across a wide range of size and strength requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F6-22-N1-3W1 external hinge from bisco industries is constructed from steel with a zinc plated finish. It features a locking mechanism that allows for simple removal of the door. The hinge is designed for use with doors sized between 3 to 4 inches, with a travel range of 90° ±10¬8. The hinge dimensions include a pin diameter of vò 3.25 (.128) and various other measurements that accommodate specific door sizes. This product is suitable for applications requiring durable and reliable door operation.

Datasheet Summary
Powered by GS/AI

The F6-22-N1-3W1 external hinge from bisco industries is constructed from steel with a zinc plated finish. It features a locking mechanism that allows for simple removal of the door. The hinge is designed for use with doors sized between 3 to 4 inches, with a travel range of 90° ±10¬8. The hinge dimensions include a pin diameter of vò 3.25 (.128) and various other measurements that accommodate specific door sizes. This product is suitable for applications requiring durable and reliable door operation.

Suppliers

Company
Product
Description
Supplier Links
Removable Hinge, Concealed Assembly - F6-22-N1-3W1 - Southco
Concordville, PA, United States
Removable Hinge, Concealed Assembly
F6-22-N1-3W1
Removable Hinge, Concealed Assembly F6-22-N1-3W1
Offering a variety of retractable and removable pin designs, F6 hinges permit tool-free door removal for easier end-user access across a wide range of size and strength requirements.

Offering a variety of retractable and removable pin designs, F6 hinges permit tool-free door removal for easier end-user access across a wide range of size and strength requirements.

Supplier's Site
External Hinges - F6-22-N1-3W1 - bisco industries
Anaheim, CA, United States
External Hinges
F6-22-N1-3W1
External Hinges F6-22-N1-3W1
External Hinges

External Hinges

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Hinges (industrial) Hinges (industrial)
Product Number F6-22-N1-3W1 F6-22-N1-3W1
Product Name Removable Hinge, Concealed Assembly External Hinges
Hinge Type Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Constant Torque Hinge, Asymmetric, Forward Torque 1.4 N-m , Reverse Torque 0.8 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-212F-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
Constant Torque Hinge, Asymmetric, Forward Torque 4.5 N-m , Reverse Torque 2.7 N-m , Large Size, Zinc Alloy, Natural, Natural - E6-10-440F-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
Lift-Off Hinge In-line Knuckle Style, Stainless Steel, Polished - 96-99-397-24 - Southco
Specs
Length 3.31 inch (84 mm)
Leaf Material Stainless Steel; Stainless Steel
View Details