Southco Piano Hinge, 366 mm size, without Mounting Holes, Steel, Blue Zinc Plated N6-DMCH-303676515

Description
The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless steel materials with passivated or high gloss finishes, the N6 Hinge provides a refined look without sacrificing functionality.
Request a Quote
Description
The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless steel materials with passivated or high gloss finishes, the N6 Hinge provides a refined look without sacrificing functionality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Piano Hinge, 366 mm size, without Mounting Holes, Steel, Blue Zinc Plated - N6-DMCH-303676515 - Southco
Concordville, PA, United States
Piano Hinge, 366 mm size, without Mounting Holes, Steel, Blue Zinc Plated
N6-DMCH-303676515
Piano Hinge, 366 mm size, without Mounting Holes, Steel, Blue Zinc Plated N6-DMCH-303676515
The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless steel materials with passivated or high gloss finishes, the N6 Hinge provides a refined look without sacrificing functionality.

The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless steel materials with passivated or high gloss finishes, the N6 Hinge provides a refined look without sacrificing functionality.

Supplier's Site

Technical Specifications

  Southco
Product Category Hinges (industrial)
Product Number N6-DMCH-303676515
Product Name Piano Hinge, 366 mm size, without Mounting Holes, Steel, Blue Zinc Plated
Hinge Type Continuous
Unlock Full Specs
to access all available technical data

Similar Products

Torque Hinges - E6-10-206-63 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
Concealed Hinges - 96-VA-6B-24 - bisco industries
Specs
Hinge Type Concealed; Lift-Off Hinge
Leaf Material Stainless Steel; 316 Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 1.8 N⋅m, Reverse Torque 1.1 N⋅m, Aluminum Alloy, Natural - E6-10E-216F-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details