Southco Surface Mount Hinge, 62.5 mm size, with Mounting Holes, Steel, Blue Zinc plated N6-DHIM-6348

Description
The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless steel materials with passivated or high gloss finishes, the N6 Hinge provides a refined look without sacrificing functionality.
Request a Quote
Description
The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless steel materials with passivated or high gloss finishes, the N6 Hinge provides a refined look without sacrificing functionality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Hinge, 62.5 mm size, with Mounting Holes, Steel, Blue Zinc plated - N6-DHIM-6348 - Southco
Concordville, PA, United States
Surface Mount Hinge, 62.5 mm size, with Mounting Holes, Steel, Blue Zinc plated
N6-DHIM-6348
Surface Mount Hinge, 62.5 mm size, with Mounting Holes, Steel, Blue Zinc plated N6-DHIM-6348
The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless steel materials with passivated or high gloss finishes, the N6 Hinge provides a refined look without sacrificing functionality.

The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless steel materials with passivated or high gloss finishes, the N6 Hinge provides a refined look without sacrificing functionality.

Supplier's Site

Technical Specifications

  Southco
Product Category Hinges (industrial)
Product Number N6-DHIM-6348
Product Name Surface Mount Hinge, 62.5 mm size, with Mounting Holes, Steel, Blue Zinc plated
Length 2.46 inch (62.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products