Southco Lift-Off Hinge SC-945

Description
Lift-Off Hinge for Structural SystemsLift-Off Flag Hinges - Screw on are a two part rolled steel body with round end caps. Ideal for screw on frame for more industrial unitsMetal in-line Lift Off Hinges are easy lift off for flush mounted doors. They have a hinge rotation angle of 180 degree.Metal Offset Lift Off Hinges allows simple and quick door removal with an hinge rotation angle of 180 degree. Left and right hand available.Mini Metal In-Line Lift Off Hinges available for doors opening to the left. Metric uses M4 x 0.7 screws . SC-945
Description
Lift-Off Hinge for Structural SystemsLift-Off Flag Hinges - Screw on are a two part rolled steel body with round end caps. Ideal for screw on frame for more industrial unitsMetal in-line Lift Off Hinges are easy lift off for flush mounted doors. They have a hinge rotation angle of 180 degree.Metal Offset Lift Off Hinges allows simple and quick door removal with an hinge rotation angle of 180 degree. Left and right hand available.Mini Metal In-Line Lift Off Hinges available for doors opening to the left. Metric uses M4 x 0.7 screws . SC-945

Suppliers

Company
Product
Description
Supplier Links
Lift-Off Hinge - SC-945 - Reid Supply
Norton Shores, MI, United States
Lift-Off Hinge
SC-945
Lift-Off Hinge SC-945
Lift-Off Hinge for Structural SystemsLift-Off Flag Hinges - Screw on are a two part rolled steel body with round end caps. Ideal for screw on frame for more industrial unitsMetal in-line Lift Off Hinges are easy lift off for flush mounted doors. They have a hinge rotation angle of 180 degree.Metal Offset Lift Off Hinges allows simple and quick door removal with an hinge rotation angle of 180 degree. Left and right hand available.Mini Metal In-Line Lift Off Hinges available for doors opening to the left. Metric uses M4 x 0.7 screws . SC-945

Lift-Off Hinge for Structural SystemsLift-Off Flag Hinges - Screw on are a two part rolled steel body with round end caps. Ideal for screw on frame for more industrial unitsMetal in-line Lift Off Hinges are easy lift off for flush mounted doors. They have a hinge rotation angle of 180 degree.Metal Offset Lift Off Hinges allows simple and quick door removal with an hinge rotation angle of 180 degree. Left and right hand available.Mini Metal In-Line Lift Off Hinges available for doors opening to the left. Metric uses M4 x 0.7 screws


. SC-945

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hinges (industrial)
Product Number SC-945
Product Name Lift-Off Hinge
Direction Right Hand
Length 2.28 inch (57.91 mm)
Pin Diameter 0.3800 inch (9.65 mm)
Open Width 0.8400 inch (21.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DAMPER HINGE SURFACE MOUNT TYPE - HG-JHM20T-80CR - HG-JHM20T-80CR - Sugatsune America, Inc.
Specs
Length 1 inch (25.4 mm)
Leaf Material Plastic; Polyacetal
Material Finish Chrome
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Powder Coat, Black - 96-DHLOM-6048-L - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
Plastic Hinges - EFHC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Single End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXS-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details