Southco Hinge, Medium Leaf, Medium Leaf, 38 mm Long, 316 Stainless Steel, High Gloss N6-4E-444-24

Description
The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless steel materials with passivated or high gloss finishes, the N6 Hinge provides a refined look without sacrificing functionality.
Request a Quote Datasheet
Description
The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless steel materials with passivated or high gloss finishes, the N6 Hinge provides a refined look without sacrificing functionality.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinge, Medium Leaf, Medium Leaf, 38 mm  Long, 316 Stainless Steel, High Gloss - N6-4E-444-24 - Southco
Concordville, PA, United States
Hinge, Medium Leaf, Medium Leaf, 38 mm Long, 316 Stainless Steel, High Gloss
N6-4E-444-24
Hinge, Medium Leaf, Medium Leaf, 38 mm Long, 316 Stainless Steel, High Gloss N6-4E-444-24
The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless steel materials with passivated or high gloss finishes, the N6 Hinge provides a refined look without sacrificing functionality.

The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless steel materials with passivated or high gloss finishes, the N6 Hinge provides a refined look without sacrificing functionality.

Supplier's Site
Hinges - 1925492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
1925492
Hinges 1925492
SS med 2X surface hinge

SS med 2X surface hinge

Supplier's Site
Enclosure and Rack Hinges - N6-4E-444-24 - bisco industries
Anaheim, CA, United States
Enclosure and Rack Hinges
N6-4E-444-24
Enclosure and Rack Hinges N6-4E-444-24
Enclosure and Rack Hinges

Enclosure and Rack Hinges

Supplier's Site Datasheet

Technical Specifications

  Southco RS Components, Ltd. bisco industries
Product Category Hinges (industrial) Hinges (industrial) Hinges (industrial)
Product Number N6-4E-444-24 1925492 N6-4E-444-24
Product Name Hinge, Medium Leaf, Medium Leaf, 38 mm Long, 316 Stainless Steel, High Gloss Hinges Enclosure and Rack Hinges
Length 3.07 inch (78 mm) 3.07 inch (78 mm)
Leaf Material Stainless Steel; 316 Stainless Steel Stainless Steel; Stainless steel Stainless Steel; 316 Stainless Steel
Hinge Type Surface mount Hinge
Unlock Full Specs
to access all available technical data

Similar Products