The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance
Enclosure and Rack Hinges
| Southco | RS Components, Ltd. | bisco industries | |
|---|---|---|---|
| Product Category | Hinges (industrial) | Hinges (industrial) | Hinges (industrial) |
| Product Number | N6-4E-426-24 | 1925491 | N6-4E-426-24 |
| Product Name | Hinge, Small Leaf, Large Leaf, 38 mm Long, 316 Stainless Steel, High Gloss | Hinges | Enclosure and Rack Hinges |
| Length | 3.07 inch (78 mm) | 3.07 inch (78 mm) | |
| Leaf Material | Stainless Steel; 316 Stainless Steel | Stainless Steel; Stainless steel | Stainless Steel; 316 Stainless Steel |
| Hinge Type | Surface mount | Hinge |