Southco Lift-Off Hinge SC-943

Description
Lift-Off Hinge for Structural SystemsLift-Off Flag Hinges - Screw on are a two part rolled steel body with round end caps. Ideal for screw on frame for more industrial unitsMetal in-line Lift Off Hinges are easy lift off for flush mounted doors. They have a hinge rotation angle of 180 degree.Metal Offset Lift Off Hinges allows simple and quick door removal with an hinge rotation angle of 180 degree. Left and right hand available.Mini Metal In-Line Lift Off Hinges available for doors opening to the left. Metric uses M4 x 0.7 screws . This Black Metal In-Line Lift Off Hinge has overall thickness of 1.220 in
Description
Lift-Off Hinge for Structural SystemsLift-Off Flag Hinges - Screw on are a two part rolled steel body with round end caps. Ideal for screw on frame for more industrial unitsMetal in-line Lift Off Hinges are easy lift off for flush mounted doors. They have a hinge rotation angle of 180 degree.Metal Offset Lift Off Hinges allows simple and quick door removal with an hinge rotation angle of 180 degree. Left and right hand available.Mini Metal In-Line Lift Off Hinges available for doors opening to the left. Metric uses M4 x 0.7 screws . This Black Metal In-Line Lift Off Hinge has overall thickness of 1.220 in

Suppliers

Company
Product
Description
Supplier Links
Lift-Off Hinge - SC-943 - Reid Supply
Norton Shores, MI, United States
Lift-Off Hinge
SC-943
Lift-Off Hinge SC-943
Lift-Off Hinge for Structural SystemsLift-Off Flag Hinges - Screw on are a two part rolled steel body with round end caps. Ideal for screw on frame for more industrial unitsMetal in-line Lift Off Hinges are easy lift off for flush mounted doors. They have a hinge rotation angle of 180 degree.Metal Offset Lift Off Hinges allows simple and quick door removal with an hinge rotation angle of 180 degree. Left and right hand available.Mini Metal In-Line Lift Off Hinges available for doors opening to the left. Metric uses M4 x 0.7 screws . This Black Metal In-Line Lift Off Hinge has overall thickness of 1.220 in

Lift-Off Hinge for Structural SystemsLift-Off Flag Hinges - Screw on are a two part rolled steel body with round end caps. Ideal for screw on frame for more industrial unitsMetal in-line Lift Off Hinges are easy lift off for flush mounted doors. They have a hinge rotation angle of 180 degree.Metal Offset Lift Off Hinges allows simple and quick door removal with an hinge rotation angle of 180 degree. Left and right hand available.Mini Metal In-Line Lift Off Hinges available for doors opening to the left. Metric uses M4 x 0.7 screws


. This Black Metal In-Line Lift Off Hinge has overall thickness of 1.220 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hinges (industrial)
Product Number SC-943
Product Name Lift-Off Hinge
Direction Right Hand
Length 2.28 inch (57.91 mm)
Pin Diameter 0.3800 inch (9.65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Concealed Hinges - C6-60 - bisco industries
Specs
Hinge Type Concealed
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
Hinges - 9174438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 7.09 inch (180 mm)
View Details
Plastic Hinges - ESJB - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details