Southco Concealed Arc Hinge SC-2

Description
Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . SC-2
Description
Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . SC-2

Suppliers

Company
Product
Description
Supplier Links
Concealed Arc Hinge - SC-2 - Reid Supply
Norton Shores, MI, United States
Concealed Arc Hinge
SC-2
Concealed Arc Hinge SC-2
Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . SC-2

Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance.


. SC-2

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hinges (industrial)
Product Number SC-2
Product Name Concealed Arc Hinge
Hinge Type Concealed; 180° Free Swinging
Unlock Full Specs
to access all available technical data

Similar Products

Concealed Hinges - 96-99-129-11 - bisco industries
Specs
Hinge Type Concealed
View Details
Hinges - 2702742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXD-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
DOUBLE ACTION SPRING HINGE - JDAW-180-35A - JDAW-180-35A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.81 inch (71.44 mm)
Leaf Material Aluminum; Aluminum
View Details