Abracon, LLC AST3TQ-28 VCTCXO Crystal AST3TQ-V-30.720MHZ-28

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AST3TQ-28 Type: VCTCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -40°C ~ 85°C Frequency: 30.72 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±280ppb Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AST3TQ-28 Type: VCTCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -40°C ~ 85°C Frequency: 30.72 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±280ppb Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AST3TQ-28 VCTCXO Crystal - AST3TQ-V-30.720MHZ-28 - Abracon, LLC
Spicewood, TX, United States
AST3TQ-28 VCTCXO Crystal
AST3TQ-V-30.720MHZ-28
AST3TQ-28 VCTCXO Crystal AST3TQ-V-30.720MHZ-28
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AST3TQ-28 Type: VCTCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -40°C ~ 85°C Frequency: 30.72 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±280ppb Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AST3TQ-28
  • Type: VCTCXO
  • Subtype: Crystal
  • Length: 7 mm
  • Width: 5 mm
  • Height: 2 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 30.72 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±280ppb
  • Current - Supply (Max): 7mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-12714-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-12714-ND
Oscillators 535-12714-ND
30.72MHz VCTCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

30.72MHz VCTCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Vctcxo, 30.72Mhz, Lvcmos, 7Mm X 5Mm Rohs Compliant Abracon - 73AJ1542 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, 30.72Mhz, Lvcmos, 7Mm X 5Mm Rohs Compliant Abracon
73AJ1542
Vctcxo, 30.72Mhz, Lvcmos, 7Mm X 5Mm Rohs Compliant Abracon 73AJ1542
VCTCXO, 30.72MHZ, LVCMOS, 7MM X 5MM ROHS COMPLIANT: YES

VCTCXO, 30.72MHZ, LVCMOS, 7MM X 5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number AST3TQ-V-30.720MHZ-28 535-12714-ND 73AJ1542
Product Name AST3TQ-28 VCTCXO Crystal Oscillators Vctcxo, 30.72Mhz, Lvcmos, 7Mm X 5Mm Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 30.72 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3 Volts; 3.3V 3.3 Volts
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 863-510AAA26M0000CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
SN54S124 Dual Voltage-Controlled Oscillators - SN54S124J - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers