Abracon, LLC AST3TQ53 VCTCXO Crystal AST3TQ53-V-12.800MHZ-5-SW-T5

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AST3TQ53 Type: VCTCXO Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 2.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 12.8 MHz Output: Clipped Sine Wave Voltage - Supply: 3.3V Frequency Stability: ±50ppb Current - Supply (Max): 6mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AST3TQ53 Type: VCTCXO Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 2.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 12.8 MHz Output: Clipped Sine Wave Voltage - Supply: 3.3V Frequency Stability: ±50ppb Current - Supply (Max): 6mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AST3TQ53 VCTCXO Crystal - AST3TQ53-V-12.800MHZ-5-SW-T5 - Abracon, LLC
Spicewood, TX, United States
AST3TQ53 VCTCXO Crystal
AST3TQ53-V-12.800MHZ-5-SW-T5
AST3TQ53 VCTCXO Crystal AST3TQ53-V-12.800MHZ-5-SW-T5
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AST3TQ53 Type: VCTCXO Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 2.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 12.8 MHz Output: Clipped Sine Wave Voltage - Supply: 3.3V Frequency Stability: ±50ppb Current - Supply (Max): 6mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AST3TQ53
  • Type: VCTCXO
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 2.1 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 12.8 MHz
  • Output: Clipped Sine Wave
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±50ppb
  • Current - Supply (Max): 6mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AST3TQ53-V-12.800MHZ-5-SW-T5
Product Name AST3TQ53 VCTCXO Crystal
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
4 Pin Oscillator S2 - S233025T-25.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 25 MHz
Frequency Stability 25 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CP82C54-12 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 12 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Surface Mount Oscillators - ECS-2033-1000-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers