The SNAP-SCM-PROFI module is a high-speed serial communications module that provides a standard electrical interface between the Ethernet-based SNAP PAC System and PROFIBUS DP® networks. The SNAP-SCM-PROFI module is designed for use with Opto 22’s SNAP PAC brains and R-series controllers.
The module snaps into Opto 22 SNAP PAC mounting racks, right beside digital and analog modules, to provide the mix of analog, digital, and serial channels you need at any location. LEDs indicate Transmit and Receive activity on the port, as well as power and operation status.
In order to facilitate system integration using a SNAP-SCM-PROFI module with a SNAP PAC controller running PAC Control software, Opto 22 provides PROFIBUS DP Master Software. For more information, see Opto 22 form #1591, the PROFIBUS DP Master Technical Note, under the Docs & Downloads tab.
| Opto 22 | |
|---|---|
| Product Category | Serial Interfaces |
| Product Number | SNAP-SCM-PROFI |
| Product Name | Serial Communication Module |
| Network / Bus | PROFIBUS; SNAP Brains |
| Data Rate | 1500 kbps |
| Number of Ports | 1 |