The SNAP-SCM-232 provides two RS-232 serial communication ports for two channels of high-speed, isolated serial data. Used with a SNAP PAC brain or R-series controller, the module connects serial devices such as printers, scales, chart recorders, and barcode systems to an Ethernet network for control, monitoring, or data acquisition. The SNAP-SCM-232 can also be used with a legacy SNAP Ultimate, SNAP Ethernet, or SNAP Simple brain.
| Opto 22 | |
|---|---|
| Product Category | Serial Interfaces |
| Product Number | SNAP-SCM-232 |
| Product Name | Serial Communication Module |
| Serial Protocol | RS232 |
| Network / Bus | SNAP Brains |
| Data Rate | 115 kbps |
| Number of Ports | 2 |