Inserts extend beyond the L dimension so any pressure is taken up by the insert and not the plastic surface. All parting lines are removed and knobs are beautifully polished.
Monroe Engineering | |
---|---|
Product Category | Knobs (industrial) |
Product Number | 29625 |
Product Name | Knob / Handle |
Knob Type | Five Arms / Lobes (Stars Knob) |
Colors / Finishes Available | Black |
Knob Material | Metal; Plastic |
Material Description | Stainless Steel & Duroplast |
Diameter / Width | 1.57 inches (39.88 mm) |