Monroe Engineering Knob / Handle 62421

Description
PA6 Thermoplastic material is anthracite grey in color. Clean, attractive cap features 3 design lines giving the knob a modern look while the o.d is populated with smooth burr-free belted flutes for a firm gripping surface. Removable center cap is available in other colors. Please call sales for a complete listing. Studs available in steel or stainless steel. Steel versions feature yellow chromate plating.
Description
PA6 Thermoplastic material is anthracite grey in color. Clean, attractive cap features 3 design lines giving the knob a modern look while the o.d is populated with smooth burr-free belted flutes for a firm gripping surface. Removable center cap is available in other colors. Please call sales for a complete listing. Studs available in steel or stainless steel. Steel versions feature yellow chromate plating.

Suppliers

Company
Product
Description
Supplier Links
Knob / Handle - 62421 - Monroe Engineering
Rochester Hills, MI, United States
Knob / Handle
62421
Knob / Handle 62421
PA6 Thermoplastic material is anthracite grey in color. Clean, attractive cap features 3 design lines giving the knob a modern look while the o.d is populated with smooth burr-free belted flutes for a firm gripping surface. Removable center cap is available in other colors. Please call sales for a complete listing. Studs available in steel or stainless steel. Steel versions feature yellow chromate plating.
    • PA6 Thermoplastic material is anthracite grey in color.
    • Clean, attractive cap features 3 design lines giving the knob a modern look while the o.d is populated with smooth burr-free belted flutes for a firm gripping surface.
    • Removable center cap is available in other colors. Please call sales for a complete listing.
    • Studs available in steel or stainless steel. Steel versions feature yellow chromate plating.
Supplier's Site

Technical Specifications

  Monroe Engineering
Product Category Knobs (industrial)
Product Number 62421
Product Name Knob / Handle
Knob Type Ball
Colors / Finishes Available Black, Red, Yellow, Gray
Features Knurled
Knob Material Metal; Plastic
Material Description Technopolymer, Steel Insert
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob - 8558 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Gray Delrin, M8 Tee Knobs Head Thumb Screw - A 9M41MG8398939 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Tee Knobs
Material Description Gray Delrin
Screw Thread Specifications M8
View Details
Clamping Knobs - 4488915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Knurled
Colors / Finishes Available Black
Features Knurled
View Details
Cast Iron Hand Knobs - 16377 - Jergens, Inc.
Specs
Colors / Finishes Available Zinc Plated (including Blank Knobs)
Knob Material Metal
Material Description Class 30 Gray Iron
View Details