| Monroe Engineering | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 29401 |
| Product Name | Knob / Handle |
| Knob Type | Three Arms / Lobes or Triangular Knob |
| Colors / Finishes Available | Black |
| Knob Material | Metal; Plastic |
| Material Description | Steel & Duroplast |
| Diameter / Width | 3.94 inches (100 mm) |