Inserts extend beyond the L dimension so any pressure is taken up by the insert and not the plastic surface. All parting lines are removed and knobs are beautifully polished.
| Monroe Engineering | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 29641 |
| Product Name | Knob / Handle |
| Knob Type | Five Arms / Lobes (Stars Knob) |
| Colors / Finishes Available | Black |
| Knob Material | Metal; Plastic |
| Material Description | Steel & Duroplast |
| Diameter / Width | 2.76 inches (70.1 mm) |