| Monroe Engineering | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 29635 |
| Product Name | Knob / Handle |
| Knob Type | Five Arms / Lobes (Stars Knob) |
| Colors / Finishes Available | Black |
| Knob Material | Metal; Plastic |
| Material Description | Stainless Steel & Duroplast |
| Diameter / Width | 1.26 inches (32 mm) |