| Monroe Engineering | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 61360 |
| Product Name | Knob / Handle |
| Knob Type | Five Arms / Lobes (Stars Knob) |
| Colors / Finishes Available | Black, Red, Yellow, Gray |
| Knob Material | Metal; Plastic |
| Material Description | Technopolymer, Steel Insert |
| Diameter / Width | 2.48 inches (62.99 mm) |