Monroe Engineering Datasheets for Knobs (industrial)

Industrial knobs are small, usually round, devices that are designed for use on industrial machinery, electronic components, and metal cabinetry. They are usually made out of metal, plastic, or rubber and are available in a variety of sizes, colors, and finishes.
Knobs (industrial): Learn more

Page: 1 2 3
Product Name Notes
Material - Aluminum with Antimicrobial Coating Standard Color - Bio-White
Material - Stainless Steel with Antimicrobial Coating Standard Color - Bio-White
Material - Stainless Steel with Antimicrobial Coating Standard Color - Bio-White
Material-Ductile Iron Castings Dimensions in Inch
PA6 Thermoplastic material is anthracite grey in color. Clean, attractive cap features 3 design lines giving the knob a modern look while the o.d is populated with smooth burr-free belted...
Made from high quality phenolic plastic polished to a glossy finish. Molded in brass insert. Extended hub acts as a standoff to provide greater clearance and height.
Knobs are black molded plastic With brass threaded inserts or Solid steel ball with tapped hole
Material - Duroplast Insert - Zinc-plated Steel or Brass Standard Color Black Available in Green, White, Yellow, Blue, Gray, or Red (Minimum Requirements)
Material - Fiberglass Reinforced Technopolymer Insert - Zinc Plated Steel Standard Color Black
Material - Fiberglass Reinforced Technopolymer Insert - Zinc plated Steel Standard Color Black Available in Green, White, Yellow, Blue, Gray and Red
Material - Fiberglass Reinforced Technopolymer Stud- Steel or Stainless Steel Finish - Matte Black Caps Available in Red, Gray or Yellow
Material - Thermoplastic Polyamide Glass-fiber Reinforced Light Weight Center Caps are Removable Insert - Galvanized Steel Parts can be Special Ordered with the Following Inserts: Brass Brass with Nickel Plating...
Material - Thermoplastic Polyamide Metal-Plastic Combination which Produces an Insolubly Connected Part Insert - Galvanized Steel Tapped With Stud Two Keys Provided with each Knob Additional Keys Available Multiple Knobs...
Material - Thermoplastic Polyamide Parts are Lightweight and Recyclable Insert - Galvanized Steel Also Available by Special Order in: Brass Brass with Nickel Plating Stainless Steel
Material - Thermoplastic Polyamide Parts are Solid with Thick Walls Insert - Galvanized Steel Also Available by Special Order in: Brass Brass with Nickel Plating Stainless Steel Standard Color Black...
Material - Thermoplastic Polyamide Parts are Solid with Thick Walls Stud Style - Galvanized Steel Tap Style - Brass Tap Style Also Available by Special Order in: Brass with Nickel...
Material Fiberglass Reinforced Technopolymer Insert-Steel or Stainless Steel Finish-Matte Black Caps Available in Red, Gray, or Yellow
Material is fiber reinforced technoploymer PA6 with molded in insert. Smooth comfortable gripping surface is burr free Inserts available in steel or stainless steel.
Material-Duroplast Insert-Brass, Steel or Stainless Steel Inch Sizes Available Upon Request Standard Color Black Available in Green, White, Yellow, Blue, Gray or Red (Minimum Requirements)
Material-Duroplast Insert-Stainless Steel Available with Studs Upon Request High Profile Clamping Knob with Knurled Edge Colors available for sufficient quantities
Material-Duroplast Insert-Steel or Stainless Colors available for sufficient quantities Special Order
Material-Duroplast Insert-Steel Standard Color Black Available in White, Red, Yellow, Gray, Blue and Green (Minimum Requirements)
Material-Duroplast Insert-Tapped Brass, Stud Steel Standard Color Black Two Styles Flat Top pr Dome Available in Green, White, Yellow, blue, Gray or Red (Sufficient quanities) Special Order
Material-Fiberglass Reinforced Technopolymer Finish-Matte Black Insert-Steel, Yellow Chromated
Material-Fiberglass Reinforced Technopolymer Finish-Matte Black Inserts-Steel with Blindhole-With or Without Set Screw Hole Caps Available in Red, Gray, or Yellow Designed with Belted Fluting-Production Tested for Effectiveness
Material-Fiberglass Reinforced Technopolymer Insert-Steel or Stainless Steel -Tapped or Reamed standard Color Black Caps Available in Red, Grey, or Yellow
Material-Fiberglass Reinforced Technopolymer Insert-Steel or Stainless Standard Color Black Caps Available in Red, Yellow or Gray
Material-Fiberglass Reinforced Technopolymer Insert-Steel, Available in Stainless Steel Standard Color Matte Black Caps Available in Red, Yellow or Gray
Material-Fiberglass Reinforced Technopolymer Insert: Tapped Brass Steel Stud Low Profile
Material-Fiberglass Reinforced Technopolymer Installed With Your Hex Head Stud or Hex Nut Cap Snaps to Finish the Top and Secure Bolt or Nut
Material-Fine Grain Cast Iron Finish-Zinc Plated Tumbled to Eliminate Sharp Corners Face Machined Square with Hole Specials Made To Order
Material-Steel Black Oxide Finish
Material-Thermoplast ic Polyamide Glass-fiber Reinforced (A Metal-plastic Combination which Produces an insolubly Connected part.) Parts have a Solid Style or Thick Walls Insert-Galvanized Steel Available by Special Order in: Brass...
Material-Thermoplast ic Polyamide Glass-fiber Reinforced Light Weight, Plastic Recyclable Insert-Galvanized Steel Other Inserts can be Special Ordered in: Brass Brass with Nickel Plating Stainless Steel Standard Color Brass Available by...
Material-Thermoplast ic Polyamide, Glass-fiber Reinforced Light Weight, Plastic is Recyclable Insert-Galvanized Steel Parts can be Special Ordered with the Following Inserts: Brass Brass with Nickel Platting Stainless Steel With Studs...
Material: 100% Solid Stainless Steel 303 Fine knurling provides a positive grip for adjusting with shoulder to allow finger clearance and stand-a-away space from mating part.
Material: 100% Solid Stainless Steel 303 Fine Knurling provides a positive gripping surface Threaded thru hole with shoulder to allow finger space and stand-away space from mating part.
Material: 100% Solid Stainless Steel 303 Smooth, Comfortable design eliminates possibility of debris collection (contamination) Threaded blind holes
Material: 100% Solid Stainless Steel 303 Smooth, Comfortable domed knob with positive grip - non-slip design. Ideal for use in food service and medical applications
Material: 100% Solid Stainless steel 303 Smooth, Comfortable gripping surface for high torque applications Ideal for use in food service and medical applications
Material: 100% Solid Stainless Steel 303 Smooth, Comfortable oversized finger pads for high torque application Threaded blind holes Solid cavity-free design is ideal for food service and medical applications
Novo Grip® by Kipp® Material-Fiberglass Reinforced Technopolymer Inserts-Steel or Stainless Steel Standard Color Black Caps Available in Red, Grey, or Yellow

<< Prev Next >>