Minebea Intec GmbH Datasheets for Load Cells
Load cells are force sensors that often incorporate mechanical packaging to fit into testing and monitoring systems. They can be used for tension, compression, and/or shear measurement, and can be configured to measure force or load along one or more axes.
Load Cells: Learn more
| Product Name | Notes |
|---|---|
| As digital weighing solution with the converter Connexx®, the load cell Inteco® offers fast signaling times and optimal transparency in dosing and weighing processes. With an output signal of 2... | |
| Cast stainless steel load cell for use in platform scales and for basic weighing of small to medium-sized containers. The load cell is available in threaded and T-end versions. IP67... | |
| Compression load cell from 100 t to 520 t. They provide absolute precision for container cars and dosing systems. Made of stainless steel, they are highly resistant and also insensitive... | |
| Compression load cells from 100 kg to 5 t. Specially designed for tank and hopper weighing as well as basic dosing systems. For use in EX zones 1, 2, 20,... | |
| Compression load cells from 30 kg to 10 t. Specially designed for tank and hopper weighing as well as basic dosing systems. For use in EX zones 1, 2, 20,... | |
| Ideal for integration in bench scales, counting scales and checkweighers: with the LC series Single Point load cells, you can rely on the tried-and tested quality of a leading manufacturer... | |
| More hygiene for your process vessel weighing. The innovative weighing module is the solution for hygienic applications - designed by EHEDG guidelines. Preassembled weighing module, including load cell, integrated constrainer... | |
| The digital load cells in the Pendeo® Process series from Minebea Intec are specially designed for silo and process vessel weighing. They are based on the tried-and-tested pendulum support principle,... | |
| The digital Pendeo® Truck load cell is the optimal solution for weighbridges. Its takes the performance of our products to the next level and makes the setup, calibration and operation... | |
| The load cell is specially designed for use in truck scales. Problems typical for use in this area were taken into account during the design process. For use in EX... | |
| The load cell PR 6212 is a state-of-the-art product. This corrosion resistant load cell has a compact design and also features high heat resistance. Its long product lifetime minimizes downtime... | |
| The MP 55 Platform Weigh Cell is made completely from stainless steel, is available in a load range from 11 kg to 200 kg and platform sizes up to 600... | |
| The MP 77 Bending Beam Weigh Cell is made from stainless steel and is available in a load range from 10 kg to 500 kg. This weigh cell is specially... | |
| The MP 79/79T Bending Beam Weigh Cell is made from stainless steel and is available in a load range from 227 kg to 5099 kg. This weigh cell is specially... | |
| The PR 6202 is the world's first load cell designed strictly in accordance with the hygienic design principles developed by the European Hygienic Engineering Design Group (EHEDG). Proven rocker-pin principle... | |
| The PR 6207 Bending Beam Weigh Cell is made from stainless steel and is available in a load range from 10 kg to 200 kg. This weigh cell is specially... | |
| The PR 6251 fill-level sensor is specially designed for basic weighing of silos and horizontal tanks. It meets all requirements for years of trouble-free operation without adjustment. For use in... | |
| The weighing module Novego® was specifically developed to meet the increasingly stringent requirements of the food industry. This hygienic all-in-one solution boasts a range of innovative properties to ensure simple,... |