Minebea Intec GmbH Pendeo® Process PR 6204

Description
The digital load cells in the Pendeo® Process series from Minebea Intec are specially designed for silo and process vessel weighing. They are based on the tried-and-tested pendulum support principle, which in combination with Minebea Intec installation kits allows for the horizontal expansion or contraction of the vessel without damaging the load cells. This minimizes the influences on the measurement signal. Capacities from 2t up to 50t Easy to install Tried-and-tested pendulum support principle Housing made from stainless steel High overload capacity Not sensitive to vibrations Hermetically sealed, IP68 (1.5 m water depth/10,000 hrs), IP69k Verifiable according to OIML R60 Extensive diagnostic function Made in Germany
Datasheet
Description
The digital load cells in the Pendeo® Process series from Minebea Intec are specially designed for silo and process vessel weighing. They are based on the tried-and-tested pendulum support principle, which in combination with Minebea Intec installation kits allows for the horizontal expansion or contraction of the vessel without damaging the load cells. This minimizes the influences on the measurement signal. Capacities from 2t up to 50t Easy to install Tried-and-tested pendulum support principle Housing made from stainless steel High overload capacity Not sensitive to vibrations Hermetically sealed, IP68 (1.5 m water depth/10,000 hrs), IP69k Verifiable according to OIML R60 Extensive diagnostic function Made in Germany
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendeo® Process - PR 6204 - Minebea Intec GmbH
Hamburg, Germany
Pendeo® Process
PR 6204
Pendeo® Process PR 6204
The digital load cells in the Pendeo® Process series from Minebea Intec are specially designed for silo and process vessel weighing. They are based on the tried-and-tested pendulum support principle, which in combination with Minebea Intec installation kits allows for the horizontal expansion or contraction of the vessel without damaging the load cells. This minimizes the influences on the measurement signal. Capacities from 2t up to 50t Easy to install Tried-and-tested pendulum support principle Housing made from stainless steel High overload capacity Not sensitive to vibrations Hermetically sealed, IP68 (1.5 m water depth/10,000 hrs), IP69k Verifiable according to OIML R60 Extensive diagnostic function Made in Germany

The digital load cells in the Pendeo® Process series from Minebea Intec are specially designed for silo and process vessel weighing.

They are based on the tried-and-tested pendulum support principle, which in combination with Minebea Intec installation kits allows for the horizontal expansion or contraction of the vessel without damaging the load cells. This minimizes the influences on the measurement signal.

  • Capacities from 2t up to 50t
  • Easy to install
  • Tried-and-tested pendulum support principle
  • Housing made from stainless steel
  • High overload capacity
  • Not sensitive to vibrations
  • Hermetically sealed, IP68 (1.5 m water depth/10,000 hrs), IP69k
  • Verifiable according to OIML R60
  • Extensive diagnostic function
  • Made in Germany
Supplier's Site Datasheet

Technical Specifications

  Minebea Intec GmbH
Product Category Force and Load Sensors
Product Number PR 6204
Product Name Pendeo® Process
Force Rating 1102 to 110231 lbs (500 to 49991 kg)
Accuracy 0.01 to 0.01 ±% Full Scale
Force Measured Compression
Package Canister
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock Load cells - horizontal force measurement - PFTL101 - ABB Measurement & Analytics
Specs
Force Rating 112 to 4496 lbs (50.98 to 2039 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Sensors - EFN24-200KN-C20001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
FIT5X/10kgDigital load cell CANopen - 1-FIT5XEC3/10KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 22.05 lbs (10 kg)
Output CANopen
Device Sensor Element / Chip; Sensor / Transducer
View Details
Compression Load Cell - X-B78 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 40000 lbs (18141 kg)
Force Measured Compression
Output Analog Voltage
View Details