Minebea Intec GmbH Shear Beam Load Cell MP 58, 58 T

Description
Cast stainless steel load cell for use in platform scales and for basic weighing of small to medium-sized containers. The load cell is available in threaded and T-end versions. IP67 protected. Available for use in EX-zones 1, 20, 21. For economic vessel weighing solutions Load cell capacity range from 91 kg to 2.268 t Accuracy class: 0.02 % Corresponding mounting kits
Datasheet
Description
Cast stainless steel load cell for use in platform scales and for basic weighing of small to medium-sized containers. The load cell is available in threaded and T-end versions. IP67 protected. Available for use in EX-zones 1, 20, 21. For economic vessel weighing solutions Load cell capacity range from 91 kg to 2.268 t Accuracy class: 0.02 % Corresponding mounting kits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shear Beam Load Cell - MP 58, 58 T - Minebea Intec GmbH
Hamburg, Germany
Shear Beam Load Cell
MP 58, 58 T
Shear Beam Load Cell MP 58, 58 T
Cast stainless steel load cell for use in platform scales and for basic weighing of small to medium-sized containers. The load cell is available in threaded and T-end versions. IP67 protected. Available for use in EX-zones 1, 20, 21. For economic vessel weighing solutions Load cell capacity range from 91 kg to 2.268 t Accuracy class: 0.02 % Corresponding mounting kits

Cast stainless steel load cell for use in platform scales and for basic weighing of small to medium-sized containers. The load cell is available in threaded and T-end versions. IP67 protected. Available for use in EX-zones 1, 20, 21.

  • For economic vessel weighing solutions
  • Load cell capacity range from 91 kg to 2.268 t
  • Accuracy class: 0.02 %
  • Corresponding mounting kits
Supplier's Site Datasheet

Technical Specifications

  Minebea Intec GmbH
Product Category Force and Load Sensors
Product Number MP 58, 58 T
Product Name Shear Beam Load Cell
Force Rating 201 to 5000 lbs (91 to 2268 kg)
Accuracy 0.02 ±% Full Scale
Package Cantilever
Shear Type Shear Beam
Unlock Full Specs
to access all available technical data

Similar Products

AC/R PRESSURE SENSOR, BRASS, 0 - 2CP5-71-50 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Bending beam load cell HLCB1C3/2.2t - 1-HLCB1C3/2.2T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 4400 lbs (1995 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Basic ergonomics testing kit w/force gauge, 200 lbF / 1000 N - EKE-200-1 - Transcat, Inc.
Specs
Force Rating 200 lbs (90.7 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details