Minebea Intec GmbH Bending Beam Load Cell MP79 / MP79T

Description
The MP 79/79T Bending Beam Weigh Cell is made from stainless steel and is available in a load range from 227 kg to 5099 kg. This weigh cell is specially designed for use in weighing platforms and simple hopper weighing applications. Protection class IP68, IP69K For economic vessel weighing solutions Hermetically welded IP68/IP69 Load cell capacity range from 227 kg to 5.099 kg Accuracy class: 0.02 % Corresponding mounting kits
Datasheet
Description
The MP 79/79T Bending Beam Weigh Cell is made from stainless steel and is available in a load range from 227 kg to 5099 kg. This weigh cell is specially designed for use in weighing platforms and simple hopper weighing applications. Protection class IP68, IP69K For economic vessel weighing solutions Hermetically welded IP68/IP69 Load cell capacity range from 227 kg to 5.099 kg Accuracy class: 0.02 % Corresponding mounting kits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bending Beam Load Cell - MP79 / MP79T - Minebea Intec GmbH
Hamburg, Germany
Bending Beam Load Cell
MP79 / MP79T
Bending Beam Load Cell MP79 / MP79T
The MP 79/79T Bending Beam Weigh Cell is made from stainless steel and is available in a load range from 227 kg to 5099 kg. This weigh cell is specially designed for use in weighing platforms and simple hopper weighing applications. Protection class IP68, IP69K For economic vessel weighing solutions Hermetically welded IP68/IP69 Load cell capacity range from 227 kg to 5.099 kg Accuracy class: 0.02 % Corresponding mounting kits

The MP 79/79T Bending Beam Weigh Cell is made from stainless steel and is available in a load range from 227 kg to 5099 kg.
This weigh cell is specially designed for use in weighing platforms and simple hopper weighing applications.
Protection class IP68, IP69K

  • For economic vessel weighing solutions
  • Hermetically welded IP68/IP69
  • Load cell capacity range from 227 kg to 5.099 kg
  • Accuracy class: 0.02 %
  • Corresponding mounting kits
Supplier's Site Datasheet

Technical Specifications

  Minebea Intec GmbH
Product Category Force and Load Sensors
Product Number MP79 / MP79T
Product Name Bending Beam Load Cell
Force Rating 501 to 11241 lbs (227 to 5098 kg)
Accuracy 0.02 ±% Full Scale
Package Cantilever
Shear Type Bending Beam
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Sensors - 20010964-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Single point load cell PW25PC3/20kg - 1-PW25PC3/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Compression Load Cell - X-B78 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 40000 lbs (18141 kg)
Force Measured Compression
Output Analog Voltage
View Details