Minebea Intec GmbH Platform Load Cell MP 55

Description
The MP 55 Platform Weigh Cell is made completely from stainless steel, is available in a load range from 11 kg to 200 kg and platform sizes up to 600 mm x 600 mm. It is specially designed for integration into beltweighers, counting scales and checkweighers. Protection class IP68, IP69K Full stainless steel construction Hermetically welded seal (IP68, IP69K) Platform size up to 600 mm x 600 mm Approved to OIML R60 Ex-Version available (MP55/...E) High Input Impedance Integrated Mounting spacer
Description
The MP 55 Platform Weigh Cell is made completely from stainless steel, is available in a load range from 11 kg to 200 kg and platform sizes up to 600 mm x 600 mm. It is specially designed for integration into beltweighers, counting scales and checkweighers. Protection class IP68, IP69K Full stainless steel construction Hermetically welded seal (IP68, IP69K) Platform size up to 600 mm x 600 mm Approved to OIML R60 Ex-Version available (MP55/...E) High Input Impedance Integrated Mounting spacer

Suppliers

Company
Product
Description
Supplier Links
Platform Load Cell - MP 55 - Minebea Intec GmbH
Hamburg, Germany
Platform Load Cell
MP 55
Platform Load Cell MP 55
The MP 55 Platform Weigh Cell is made completely from stainless steel, is available in a load range from 11 kg to 200 kg and platform sizes up to 600 mm x 600 mm. It is specially designed for integration into beltweighers, counting scales and checkweighers. Protection class IP68, IP69K Full stainless steel construction Hermetically welded seal (IP68, IP69K) Platform size up to 600 mm x 600 mm Approved to OIML R60 Ex-Version available (MP55/...E) High Input Impedance Integrated Mounting spacer

The MP 55 Platform Weigh Cell is made completely from stainless steel, is available in a load range from 11 kg to 200 kg and platform sizes up to 600 mm x 600 mm.
It is specially designed for integration into beltweighers, counting scales and checkweighers.
Protection class IP68, IP69K

  • Full stainless steel construction
  • Hermetically welded seal (IP68, IP69K)
  • Platform size up to 600 mm x 600 mm
  • Approved to OIML R60
  • Ex-Version available (MP55/...E)
  • High Input Impedance
  • Integrated Mounting spacer
Supplier's Site

Technical Specifications

  Minebea Intec GmbH
Product Category Force and Load Sensors
Product Number MP 55
Product Name Platform Load Cell
Force Rating 24.25 to 441 lbs (11 to 200 kg)
Unlock Full Specs
to access all available technical data

Similar Products

LOAD CELL 3000d OIML Lightning Protect. - 1-C16A2C3/60T/L - Hottinger Brüel & Kjær A/S
Specs
Force Rating 40000 to ? lbs (18141 to ? kg)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauge - PCE-DDM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force sensor, 1500 lbF / 24000 ozF / 750 kgF / 7500 N / 7.5 kN - MR01-1500 - Mark-10 Corporation
Specs
Force Rating 1686 lbs (765 kg)
Force Measured Tension; Compression
Package S-beam
View Details