Minebea Intec GmbH Compression Load Cell Inteco

Description
As digital weighing solution with the converter Connexx®, the load cell Inteco® offers fast signaling times and optimal transparency in dosing and weighing processes. With an output signal of 2 mV/V, load levels of up to 75 t, accuracy classes up to C6 and high-quality stainless steel, it has a wide range of potential applications. The versatile, innovative weighing solution for silo and vessel weighing Further development of the PR 6201 load cell NEW: Output signal of 2 mV/V NEW: additional load levels 60 t and 75 t NEW: Accuracy class (C6) from 3 t NEW: even higher corrosion resistance All accessories and installation kits of the PR 6201 load cell can still be used
Datasheet
Description
As digital weighing solution with the converter Connexx®, the load cell Inteco® offers fast signaling times and optimal transparency in dosing and weighing processes. With an output signal of 2 mV/V, load levels of up to 75 t, accuracy classes up to C6 and high-quality stainless steel, it has a wide range of potential applications. The versatile, innovative weighing solution for silo and vessel weighing Further development of the PR 6201 load cell NEW: Output signal of 2 mV/V NEW: additional load levels 60 t and 75 t NEW: Accuracy class (C6) from 3 t NEW: even higher corrosion resistance All accessories and installation kits of the PR 6201 load cell can still be used
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Load Cell - Inteco - Minebea Intec GmbH
Hamburg, Germany
Compression Load Cell
Inteco
Compression Load Cell Inteco
As digital weighing solution with the converter Connexx®, the load cell Inteco® offers fast signaling times and optimal transparency in dosing and weighing processes. With an output signal of 2 mV/V, load levels of up to 75 t, accuracy classes up to C6 and high-quality stainless steel, it has a wide range of potential applications. The versatile, innovative weighing solution for silo and vessel weighing Further development of the PR 6201 load cell NEW: Output signal of 2 mV/V NEW: additional load levels 60 t and 75 t NEW: Accuracy class (C6) from 3 t NEW: even higher corrosion resistance All accessories and installation kits of the PR 6201 load cell can still be used

As digital weighing solution with the converter Connexx®, the load cell Inteco® offers fast signaling times and optimal transparency in dosing and weighing processes. With an output signal of 2 mV/V, load levels of up to 75 t, accuracy classes up to C6 and high-quality stainless steel, it has a wide range of potential applications.

The versatile, innovative weighing solution for silo and vessel weighing

  • Further development of the PR 6201 load cell
  • NEW: Output signal of 2 mV/V
  • NEW: additional load levels 60 t and 75 t
  • NEW: Accuracy class (C6) from 3 t
  • NEW: even higher corrosion resistance
  • All accessories and installation kits of the PR 6201 load cell can still be used
Supplier's Site Datasheet

Technical Specifications

  Minebea Intec GmbH
Product Category Force and Load Sensors
Product Number Inteco
Product Name Compression Load Cell
Force Rating 1102 to 165346 lbs (500 to 74987 kg)
Accuracy 0.01 to 0.05 ±% Full Scale
Force Measured Compression
Package Canister
Unlock Full Specs
to access all available technical data

Similar Products

Single point load cell PW16AC4/150kg - 1-PW16AC4/150KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 331 lbs (150 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Fatigue Rated Universal Load Cells - FFL(270/±180)U(C)-(3/±2) - Strainsert
Specs
Output Analog Voltage
Device Sensor / Transducer
Features Temperature Compensated
View Details
Force Gauge,200 lbf/3200oz. - M5-200 - Transcat, Inc.
Specs
Force Rating 200 lbs (90.7 kg)
Device Gauge / Indicator
View Details