Minebea Intec GmbH Precision Compression Load Cell PR 6201

Description
Compression load cell from 100 t to 520 t. They provide absolute precision for container cars and dosing systems. Made of stainless steel, they are highly resistant and also insensitive to vibrations. Proven rocker pin principle for best compensation of expansion and shear forces Load cell capacity range from 100 t to 520 t NEW Load cell Inteco® cover capacity range from 500 kg to 75 t Accuracy class: 0.25 % - 0.008 % Corresponding mounting kits (certified according to EN 1090)
Datasheet
Description
Compression load cell from 100 t to 520 t. They provide absolute precision for container cars and dosing systems. Made of stainless steel, they are highly resistant and also insensitive to vibrations. Proven rocker pin principle for best compensation of expansion and shear forces Load cell capacity range from 100 t to 520 t NEW Load cell Inteco® cover capacity range from 500 kg to 75 t Accuracy class: 0.25 % - 0.008 % Corresponding mounting kits (certified according to EN 1090)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Compression Load Cell - PR 6201 - Minebea Intec GmbH
Hamburg, Germany
Precision Compression Load Cell
PR 6201
Precision Compression Load Cell PR 6201
Compression load cell from 100 t to 520 t. They provide absolute precision for container cars and dosing systems. Made of stainless steel, they are highly resistant and also insensitive to vibrations. Proven rocker pin principle for best compensation of expansion and shear forces Load cell capacity range from 100 t to 520 t NEW Load cell Inteco® cover capacity range from 500 kg to 75 t Accuracy class: 0.25 % - 0.008 % Corresponding mounting kits (certified according to EN 1090)

Compression load cell from 100 t to 520 t. They provide absolute precision for container cars and dosing systems. Made of stainless steel, they are highly resistant and also insensitive to vibrations.

  • Proven rocker pin principle for best compensation of expansion and shear forces
  • Load cell capacity range from 100 t to 520 t
  • NEW Load cell Inteco® cover capacity range from 500 kg to 75 t
  • Accuracy class: 0.25 % - 0.008 %
  • Corresponding mounting kits (certified according to EN 1090)
Supplier's Site Datasheet

Technical Specifications

  Minebea Intec GmbH
Product Category Force and Load Sensors
Product Number PR 6201
Product Name Precision Compression Load Cell
Force Rating 1102 to 1.15E6 lbs (500 to 519910 kg)
Accuracy 0.01 to 0.50 ±% Full Scale
Force Measured Compression
Package Canister
Unlock Full Specs
to access all available technical data

Similar Products

Sensors Pressure, Force, Torque - 2CP5-47 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Single point load cell PW16AC3/500kg - 1-PW16AC3/500KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1102 lbs (500 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
5lb/2.5kg/25N Force Gauge - M3-5 - Transcat, Inc.
Specs
Force Rating 5 lbs (2.27 kg)
Device Gauge / Indicator
View Details